IEC - International Electrotechnical Commission - IEC 61757-1-1:2016
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 February 2016 |
| Status: | revised |
| Page Count: | 50 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 61757-1-1:2016 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for... View More
Document History
March 27, 2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2020 is available as IEC 61757-1-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 27, 2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61757-1-1:2016
February 25, 2016
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2016 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for...