IEC - International Electrotechnical Commission - IEC 62343-1:2019+AMD1:2023 CSV
Dynamic modules - Part 1: Performance standards - General conditions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2023 |
| Status: | published |
| Page Count: | 34 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 62343-1:2019+AMD1:20
Document History
December 14, 2023
Amendment 1 - Dynamic modules - Part 1: Performance standards - General conditions
A description is not available for this item.
IEC 62343-1:2019+AMD1:2023 CSV
December 14, 2023
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019+AMD1:2023 CSV provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions...
February 6, 2019
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019 provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions defined in this...
February 18, 2016
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2016 provides a performance standard of general conditions for dynamic modules. All dynamic modules should satisfy required performance defined in individual performance standards on the...