IEC - International Electrotechnical Commission - IEC 62343-1:2016
Dynamic modules - Part 1: Performance standards - General conditions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2016 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 62343-1:2016 provides a performance standard of general conditions for dynamic modules. All dynamic modules should satisfy required performance defined in individual performance standards on... View More
Document History
December 14, 2023
Amendment 1 - Dynamic modules - Part 1: Performance standards - General conditions
A description is not available for this item.
December 14, 2023
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019+AMD1:2023 CSV provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions...
February 6, 2019
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2019 provides general conditions for the standard performance of optical dynamic modules. All performance standards of dynamic modules are based on the general conditions defined in this...
IEC 62343-1:2016
February 18, 2016
Dynamic modules - Part 1: Performance standards - General conditions
IEC 62343-1:2016 provides a performance standard of general conditions for dynamic modules. All dynamic modules should satisfy required performance defined in individual performance standards on the...