IEC - International Electrotechnical Commission - IEC 60601-2-57:2023
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring, cosmetic and aesthetic use
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 July 2023 |
| Status: | published |
| Page Count: | 59 |
| ICS Code (Radiographic equipment): | 11.040.50 |
| ICS Code (Therapy equipment): | 11.040.60 |
abstract:
IEC 60601-2-57:2023 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the... View More
Document History
IEC 60601-2-57:2023
July 27, 2023
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring, cosmetic and aesthetic use
IEC 60601-2-57:2023 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the...
January 31, 2011
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring and cosmetic/aesthetic use
IEC 60601-2-57:2011 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the...