IEC - International Electrotechnical Commission - IEC 60601-2-57:2011

Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring and cosmetic/aesthetic use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2011
Status: revised
Page Count: 70
ICS Code (Radiographic equipment): 11.040.50
ICS Code (Therapy equipment): 11.040.60
abstract:

IEC 60601-2-57:2011 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the... View More

Document History

July 27, 2023
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring, cosmetic and aesthetic use
IEC 60601-2-57:2023 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the...
IEC 60601-2-57:2011
January 31, 2011
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring and cosmetic/aesthetic use
IEC 60601-2-57:2011 applies to basic safety and essential performance of equipment incorporating one or more sources of optical radiation in the wavelength range 200 nm to 3 000 nm, with the...
Advertisement