IEC - International Electrotechnical Commission - IEC 62885-2:2021

Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 October 2021
Status: published
Page Count: 213
ICS Code (Cleaning appliances): 97.080
abstract:

IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use.
The purpose of... View More

Document History

IEC 62885-2:2021
October 13, 2021
Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. The purpose of this...
August 25, 2016
Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
IEC 62885-2:2016 is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to...
Advertisement