IEC - International Electrotechnical Commission - IEC 62885-2:2016
Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2016 |
| Status: | revised |
| Page Count: | 192 |
| ICS Code (Cleaning appliances): | 97.080 |
abstract:
IEC 62885-2:2016 is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is... View More
Document History
October 13, 2021
Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. The purpose of this...
IEC 62885-2:2016
August 25, 2016
Surface cleaning appliances - Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
IEC 62885-2:2016 is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to...