IEC - International Electrotechnical Commission - IEC 60372:2020

Locking devices for ball and socket couplings of string insulator units - Dimensions and tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 July 2020
Status: published
Page Count: 37
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they... View More

Document History

IEC 60372:2020
July 22, 2020
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they are...
Amendment 2 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
September 30, 1991
Amendment 1 - Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
A description is not available for this item.
January 1, 1984
Locking devices for ball and socket couplings of string insulator units - Dimensions and tests
Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some...
Advertisement