IEC - International Electrotechnical Commission - IEC 60317-12:2020 RLV
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 June 2020 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-12:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
June 5, 2020
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2020 is available as IEC 60317-12:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-12:2020 RLV
June 5, 2020
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 18, 2010
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the...
July 21, 2005
Amendment 2 - Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 15, 1990
Specifications for particular types of winding wires. Part 12: Polyvinyl acetal enamelled round copper wire, class 120
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper winding wire, class 120
A description is not available for this item.