IEC - International Electrotechnical Commission - IEC 60317-12:2010

Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 March 2010
Status: revised
Page Count: 18
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the... View More

Document History

June 5, 2020
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2020 is available as IEC 60317-12:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 5, 2020
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60317-12:2010
March 18, 2010
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the...
Amendment 2 - Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper wire, class 120
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 12: Polyvinyl acetal enamelled round copper wire, class 120
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 15, 1990
Specifications for particular types of winding wires. Part 12: Polyvinyl acetal enamelled round copper wire, class 120
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 12: Polyvinyl acetal enamelled round copper winding wire, class 120
A description is not available for this item.
Advertisement