IEC - International Electrotechnical Commission - ISO/IEC 23917:2023

Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1) - Protocol test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 December 2023
Status: published
Page Count: 48
ICS Code (Physical layer): 35.100.10
abstract:

This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard).
The radio frequency (RF) test... View More

Document History

ISO/IEC 23917:2023
December 8, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1) - Protocol test methods
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard). The radio frequency (RF) test methods...
November 3, 2005
Information technology -- Telecommunications and information exchange between systems -- NFCIP-1 -- Protocol Test Methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23917:2005 specifies protocol test methods for...
Advertisement