IEC - International Electrotechnical Commission - ISO/IEC 23917:2005

Information technology -- Telecommunications and information exchange between systems -- NFCIP-1 -- Protocol Test Methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 November 2005
Status: revised
Page Count: 51
ICS Code (Physical layer): 35.100.10
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 23917:2005 specifies protocol test methods... View More

Document History

December 8, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1) - Protocol test methods
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard). The radio frequency (RF) test methods...
ISO/IEC 23917:2005
November 3, 2005
Information technology -- Telecommunications and information exchange between systems -- NFCIP-1 -- Protocol Test Methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23917:2005 specifies protocol test methods for...
Advertisement