IEC - International Electrotechnical Commission - IEC 62604-1:2022 RLV
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2022 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 62604-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
July 11, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2022 is available as IEC 62604-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 62604-1:2022 RLV
July 11, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 16, 2015
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2015 specifies the methods of test and general requirements for SAW and BAW duplexers of assessed quality using either capability approval or qualification approval procedures.