IEC - International Electrotechnical Commission - IEC 62604-1:2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2022 |
| Status: | published |
| Page Count: | 64 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 62604-1:2022 is available as IEC 62604-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 62604-1:2022
July 11, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2022 is available as IEC 62604-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 11, 2022
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 16, 2015
Surface acoustic wave (SAW) and bulk acoustic wave (BAW) duplexers of assessed quality - Part 1: Generic specification
IEC 62604-1:2015 specifies the methods of test and general requirements for SAW and BAW duplexers of assessed quality using either capability approval or qualification approval procedures.