IEC - International Electrotechnical Commission - IEC 61631:2020 RLV
Test method for the mechanical strength of cores made of magnetic oxides
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2020 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Magnetic components): | 29.100.10 |
abstract:
IEC 61631:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 is available as IEC 61631:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
IEC 61631:2020 RLV
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 27, 2001
Test method for the mechanical strength of cores made of magnetic oxides
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as U-cores...