IEC - International Electrotechnical Commission - IEC 60794-1-2:2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 January 2021 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-2:2021 is available as IEC 60794-1-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-1-2:2021
January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 is available as IEC 60794-1-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2017
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2: 2017 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
September 13, 2013
Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures
IEC 60794-1-2:2013 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
May 13, 2003
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical...
July 30, 2002
Amendment 1 - Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
March 31, 1999
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....