IEC - International Electrotechnical Commission - IEC 60794-1-2:2003

Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 May 2003
Status: revised
Page Count: 199
ICS Code (Fibres and cables): 33.180.10
abstract:

Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical... View More

Document History

January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 15, 2021
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2:2021 is available as IEC 60794-1-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2017
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures - General guidance
IEC 60794-1-2: 2017 applies to optical fibre cables for use with telecommunications equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
September 13, 2013
Optical fibre cables - Part 1-2: Generic specification - Cross reference table for optical cable test procedures
IEC 60794-1-2:2013 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...
IEC 60794-1-2:2003
May 13, 2003
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical...
Amendment 1 - Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
A description is not available for this item.
March 31, 1999
Optical fibre cables - Part 1-2: Generic specification - Basic optical cable test procedures
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....
Advertisement