IEC - International Electrotechnical Commission - IEC 62852:2014/AMD1:2020

Amendment 1 - Connectors for DC-application in photovoltaic systems - Safety requirements and tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 March 2020
Status: published
Page Count: 16
ICS Code (Solar energy engineering): 27.160

Document History

IEC 62852:2014/AMD1:2020
March 25, 2020
Amendment 1 - Connectors for DC-application in photovoltaic systems - Safety requirements and tests
A description is not available for this item.
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014+A1:2020 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up...
November 6, 2014
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to 125 A...
Advertisement