IEC - International Electrotechnical Commission - IEC 62852:2014
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 November 2014 |
| Status: | published |
| Page Count: | 81 |
| ICS Code (Solar energy engineering): | 27.160 |
abstract:
IEC 62852:2014 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to... View More
Document History
March 25, 2020
Amendment 1 - Connectors for DC-application in photovoltaic systems - Safety requirements and tests
A description is not available for this item.
March 25, 2020
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014+A1:2020 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up...
IEC 62852:2014
November 6, 2014
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to 125 A...