IEC - International Electrotechnical Commission - IEC 62858:2019

Lightning density based on lightning location systems - General principles

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 2019
Status: published
Page Count: 30
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lightning protection): 91.120.40
abstract:

IEC 62858:2019 is available as IEC 62858:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 62858:2019
October 9, 2019
Lightning density based on lightning location systems - General principles
IEC 62858:2019 is available as IEC 62858:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
October 9, 2019
Lightning density based on lightning location systems - General principles
IEC 62858:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 5, 2015
Lightning density based on lightning location systems (LLS) - General principles
IEC 62858:2015 introduces and discusses all necessary measures to make reliable and homogeneous the values of NG obtained from LLS in various countries. Only parameters that are relevant to risk...
Advertisement