IEC - International Electrotechnical Commission - IEC 62858:2015
Lightning density based on lightning location systems (LLS) - General principles
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 August 2015 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Lightning protection): | 91.120.40 |
abstract:
IEC 62858:2015 introduces and discusses all necessary measures to make reliable and homogeneous the values of NG obtained from LLS in various countries. Only parameters that are relevant to risk... View More
Document History
October 9, 2019
Lightning density based on lightning location systems - General principles
IEC 62858:2019 is available as IEC 62858:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
October 9, 2019
Lightning density based on lightning location systems - General principles
IEC 62858:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62858:2015
August 5, 2015
Lightning density based on lightning location systems (LLS) - General principles
IEC 62858:2015 introduces and discusses all necessary measures to make reliable and homogeneous the values of NG obtained from LLS in various countries. Only parameters that are relevant to risk...