IEC - International Electrotechnical Commission - IEC 60317-68:2017+AMD1:2019 CSV

Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 June 2019
Status: published
Page Count: 40
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-68:2017+A1:2019 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified... View More

Document History

Amendment 1 - Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
A description is not available for this item.
IEC 60317-68:2017+AMD1:2019 CSV
June 12, 2019
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017+A1:2019 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing...
January 20, 2017
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement