IEC - International Electrotechnical Commission - IEC 60317-68:2017
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 January 2017 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it... View More
Document History
June 12, 2019
Amendment 1 - Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
A description is not available for this item.
June 12, 2019
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017+A1:2019 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing...
IEC 60317-68:2017
January 20, 2017
Specifications for particular types of winding wires - Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...