IEC - International Electrotechnical Commission - IEC 62026-2:2008/AMD1:2019
Amendment 1 - Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2019 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
July 10, 2019
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
IEC 62026-2:2008+A1:2019 specifies a method for communication between a single control device and switching elements, and establishes a system for the interoperability of components with the...
IEC 62026-2:2008/AMD1:2019
July 10, 2019
Amendment 1 - Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
A description is not available for this item.
January 29, 2008
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
IEC 62026-2:2008 specifies a method for communication between a single control device and switching elements, and establishes a system for the interoperability of components with the specified...
July 31, 2000
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
Applies to interfaces between low-voltage switchgear and controlgear switching elements, and controllers (e.g. programmable controllers, personal computers, etc. This standard specifies a...