IEC - International Electrotechnical Commission - IEC 62026-2:2008

Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 January 2008
Status: published
Page Count: 218
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 62026-2:2008 specifies a method for communication between a single control device and switching elements, and establishes a system for the interoperability of components with the specified... View More

Document History

Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
IEC 62026-2:2008+A1:2019 specifies a method for communication between a single control device and switching elements, and establishes a system for the interoperability of components with the...
Amendment 1 - Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
A description is not available for this item.
IEC 62026-2:2008
January 29, 2008
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
IEC 62026-2:2008 specifies a method for communication between a single control device and switching elements, and establishes a system for the interoperability of components with the specified...
July 31, 2000
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 2: Actuator sensor interface (AS-i)
Applies to interfaces between low-voltage switchgear and controlgear switching elements, and controllers (e.g. programmable controllers, personal computers, etc. This standard specifies a...
Advertisement