IEC - International Electrotechnical Commission - IEC 60099-6:2019
Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - System voltage of 52 kV and less
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 May 2019 |
| Status: | published |
| Page Count: | 165 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
abstract:
IEC 60099-6: 2019 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on AC power circuits with system voltages Us above 1 kV up to and... View More
Document History
IEC 60099-6:2019
May 22, 2019
Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - System voltage of 52 kV and less
IEC 60099-6: 2019 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on AC power circuits with system voltages Us above 1 kV up to and...
August 14, 2002
Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - Rated 52 kV and less
This standard basically applies to all metal-oxide surge arresters with gaps and housed in either porcelain or polymeric housings. This standard also specifies requirements and tests for metal-oxide...