IEC - International Electrotechnical Commission - IEC 60099-6:2002

Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - Rated 52 kV and less

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 August 2002
Status: revised
Page Count: 46
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

This standard basically applies to all metal-oxide surge arresters with gaps and housed in either porcelain or polymeric housings.

This standard also specifies requirements and tests for... View More

Document History

May 22, 2019
Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - System voltage of 52 kV and less
IEC 60099-6: 2019 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on AC power circuits with system voltages Us above 1 kV up to and...
IEC 60099-6:2002
August 14, 2002
Surge arresters - Part 6: Surge arresters containing both series and parallel gapped structures - Rated 52 kV and less
This standard basically applies to all metal-oxide surge arresters with gaps and housed in either porcelain or polymeric housings. This standard also specifies requirements and tests for metal-oxide...
Advertisement