IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-2-1998
IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 2: Logical Link Control
superseded
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 7 May 1998 |
| Status: | superseded |
| Page(s): | 1 - 256 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-0293-1 |
| DOI: | 10.1109/IEEESTD.1998.8684692 |
Standard:
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO Open... View More
Document History
8802-2-1998
May 7, 1998
IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 2: Logical Link Control
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO Open...
December 30, 1994
ISO/IEC/IEEE International Standard - Information Technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 2: Logical link control
The functions, features, protocol, and services of the Logical Link Control (LLC) sublayer, which constitutes the top sublayer in the data link layer of the ISO/IEC 8802 Local Area Network Protocol,...
January 1, 1994
ISO/IEC Standard for Information Technology- Telecommunications and Information Exchange Between Systems- Local and Metropolitan Area Networks- Specific Requirements- Part 2: Logical Link Control Amendment 3: Conformance Requirements
A description is not available for this item.