IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-2-1994
ISO/IEC/IEEE International Standard - Information Technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 2: Logical link control
superseded
-
Revision of
802.2-1989
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 December 1994 |
| Status: | superseded |
| Page(s): | 1 - 174 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-55937-392-0 |
| DOI: | 10.1109/IEEESTD.1994.339584 |
Standard:
The functions, features, protocol, and services of the Logical Link Control (LLC) sublayer, which constitutes the top sublayer in the data link layer of the ISO/IEC 8802 Local Area Network... View More
Document History
May 7, 1998
IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 2: Logical Link Control
This standard is part of a family of standards for local area networks (LANs) and metropolitan area networks (MANs) that deals with the physical and data link layers as defined by the ISO Open...
8802-2-1994
December 30, 1994
ISO/IEC/IEEE International Standard - Information Technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 2: Logical link control
The functions, features, protocol, and services of the Logical Link Control (LLC) sublayer, which constitutes the top sublayer in the data link layer of the ISO/IEC 8802 Local Area Network Protocol,...
January 1, 1994
ISO/IEC Standard for Information Technology- Telecommunications and Information Exchange Between Systems- Local and Metropolitan Area Networks- Specific Requirements- Part 2: Logical Link Control Amendment 3: Conformance Requirements
A description is not available for this item.