IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.20.4-2001
IEEE Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 August 2001 |
| Status: | superseded |
| Page(s): | 1 - 30 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-0-7381-2838-2 |
| DOI: | 10.1109/IEEESTD.2001.8684728 |
Standard:
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power... View More
Document History
October 9, 2013
IEEE Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear - Redline
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
September 11, 2012
IEEE Draft Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuitsat voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual orpower...
April 4, 2012
IEEE Draft Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuitsat voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual orpower...
C37.20.4-2001
August 10, 2001
IEEE Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
January 1, 2001
IEEE Standard for Indoor AC Switches (1kV-38kV) for Use in Metal-Enclosed Switchgear
Indoor AC medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
November 22, 1996
IEEE Trial-Use Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective Relays. Indoor ac medium-voltage switches for use in enclosures for application in power circuits at...