IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.20.4/D7, Aug 2012
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
archived unapproved draft
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 May 2013 |
| Status: | archived unapproved draft |
| Page(s): | 1 - 41 |
| ISBN (Online): | 978-0-7381-7472-3 |
Standard:
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power... View More
Document History
October 9, 2013
IEEE Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
PC37.20.4/D7, Aug 2012
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
May 13, 2013
IEEE Standard for Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear - Redline
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual or power...
September 11, 2012
IEEE Draft Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuitsat voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual orpower...
April 4, 2012
IEEE Draft Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuitsat voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual orpower...
August 10, 2001
IEEE Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
January 1, 2001
IEEE Standard for Indoor AC Switches (1kV-38kV) for Use in Metal-Enclosed Switchgear
Indoor AC medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual or power...
November 22, 1996
IEEE Trial-Use Standard for Indoor AC Switches (1 kV-38 kV) for Use in Metal-Enclosed Switchgear
This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective Relays. Indoor ac medium-voltage switches for use in enclosures for application in power circuits at...