IEC - International Electrotechnical Commission - IEC 60794-2-30:2019
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 March 2019 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-2-30:2019 is available as IEC 60794-2-30:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
March 18, 2019
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
IEC 60794-2-30:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-2-30:2019
March 18, 2019
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
IEC 60794-2-30:2019 is available as IEC 60794-2-30:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 8, 2008
Optical fibre cables - Part 2-30: Indoor cables - Family specification for ribbon cables
IEC 60794-2-30:2008 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
January 27, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
Deals with optical fibre ribbon cable for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.