IEC - International Electrotechnical Commission - IEC 60794-2-30:2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2003 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Deals with optical fibre ribbon cable for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Document History
March 18, 2019
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
IEC 60794-2-30:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 18, 2019
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
IEC 60794-2-30:2019 is available as IEC 60794-2-30:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 8, 2008
Optical fibre cables - Part 2-30: Indoor cables - Family specification for ribbon cables
IEC 60794-2-30:2008 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
IEC 60794-2-30:2003
January 27, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
Deals with optical fibre ribbon cable for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.