IEC - International Electrotechnical Commission - ISO/IEC 15434:2019
Information technology - Automatic identification and data capture techniques - Syntax for high-capacity ADC media
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2019 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
This document specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers and... View More
Document History
ISO/IEC 15434:2019
February 27, 2019
Information technology - Automatic identification and data capture techniques - Syntax for high-capacity ADC media
This document specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers and...
October 4, 2006
Information technology -- Automatic identification and data capture techniques -- Syntax for high-capacity ADC media
ISO/IEC 15434:2006 defines the manner in which data is transferred to high-capacity automatic data capture (ADC) media from a supplier's information system and the manner in which data is transferred...