IEC - International Electrotechnical Commission - ISO/IEC 15434:2006

Information technology -- Automatic identification and data capture techniques -- Syntax for high-capacity ADC media

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 October 2006
Status: revised
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 15434:2006 defines the manner in which data is transferred to high-capacity automatic data capture (ADC) media from a supplier's information system and the manner in which data is... View More

Document History

February 27, 2019
Information technology - Automatic identification and data capture techniques - Syntax for high-capacity ADC media
This document specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers and...
ISO/IEC 15434:2006
October 4, 2006
Information technology -- Automatic identification and data capture techniques -- Syntax for high-capacity ADC media
ISO/IEC 15434:2006 defines the manner in which data is transferred to high-capacity automatic data capture (ADC) media from a supplier's information system and the manner in which data is transferred...
Advertisement