IEC - International Electrotechnical Commission - IEC 60076-21:2018
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 December 2018 |
| Status: | published |
| Page Count: | 144 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and... View More
Document History
IEC 60076-21:2018
December 7, 2018
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and...
December 15, 2011
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
IEC 60076-21:2011/IEEE Std C57.15:2009 - Description of design types, tables of 50 Hz and 60 Hz ratings, supplementary ratings, construction, and available accessories are provided. Methods for...