IEC - International Electrotechnical Commission - IEC 60076-21:2011
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2011 |
| Status: | revised |
| Page Count: | 103 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 60076-21:2011/IEEE Std C57.15:2009 - Description of design types, tables of 50 Hz and 60 Hz ratings, supplementary ratings, construction, and available accessories are provided. Methods for... View More
Document History
December 7, 2018
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and...
IEC 60076-21:2011
December 15, 2011
Power transformers - Part 21: Standard requirements, terminology, and test code for step-voltage regulators
IEC 60076-21:2011/IEEE Std C57.15:2009 - Description of design types, tables of 50 Hz and 60 Hz ratings, supplementary ratings, construction, and available accessories are provided. Methods for...