IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62271-111/IEEE PC37.60_D5, Feb 2018
IEC/IEEE Draft International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 7 February 2018 |
| Status: | inactive |
| Page(s): | 1 - 136 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-4681-5 |
Standard:
This standard is to be read in conjunction with IEC 62271-1:20xx17, to which it refers and which is applicable unless otherwise specified in this standard. In order to simplify the indication of... View More
Document History
February 12, 2019
IEC/IEEE International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
A description is not available for this item.
December 4, 2018
IEC/IEEE Approved Draft International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This standard is to be read in conjunction with IEC 62271-1:20xx17, to which it refers and which is applicable unless otherwise specified in this standard. In order to simplify the indication of...
P62271-111/IEEE PC37.60_D5, Feb 2018
February 7, 2018
IEC/IEEE Draft International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This standard is to be read in conjunction with IEC 62271-1:20xx17, to which it refers and which is applicable unless otherwise specified in this standard. In order to simplify the indication of...
January 1, 2017
IEEE/IEC International Draft Standard for Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
A description is not available for this item.
August 22, 2016
IEC/IEEE Draft International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This standard is to be read in conjunction with IEC 62271-1:20xx17, to which it refers and which is applicable unless otherwise specified in this standard. In order to simplify the indication of...
August 17, 2015
IEC/IEEE Draft International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
A description is not available for this item.
September 18, 2012
IEEE/IEC International Standard - High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
September 18, 2012
IEEE/IEC High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV - Redline
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
March 1, 2012
IEC/IEEE Draft International Standard for Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
Required definitions, ratings, procedures for performing design tests, production tests and construction requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit...
February 18, 2012
IEEE/IEC Draft Standard for High-voltage switchgear and controlgear - Part 111: Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
July 27, 2010
IEC/IEEE Draft International Standard for Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
Required definitions, ratings, procedures for performing design tests, production tests and construction requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit...
January 1, 2009
IEEE Draft Standard for Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
Required definitions, ratings, procedures for performing design tests, production tests and construction requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit...
January 1, 2008
IEEE Draft Standard for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems up to 38 kV
Required definitions, ratings, procedures for performing design tests, production tests and construction requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers...
July 12, 2006
IEC 62271-111 Ed.1 (IEEE Std C37.60-2003-Compilation): High Voltage Switchgear and Controlgear — Part 111: Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for alternating current systems up to 38 kV
This Standard applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
April 8, 2005
IEEE Standard Requirements for Overhead Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV--Corrigendum 1
Required definitions, ratings, procedures for performing design tests, production tests, and construction requirements for overhead, pad-mounted, dry vault, and submersible automatic circuit...
January 1, 2005
High Voltage Switchgear and Controlgear - Part 111: Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems up to 38 kV
A description is not available for this item.
January 1, 2004
Approved IEEE Draft: Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems up to 38 kV -- Corrigendum 1
This Standard applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
August 11, 2003
IEEE Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for alternating current systems up to 38 kV
IEEE Std C37.60-2003, IEEE Standard for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
September 15, 1981
IEEE Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for AC Systems
This standard applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...