IEC - International Electrotechnical Commission - IEC 62138:2018 RLV
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category B or C functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2018 |
| Status: | published |
| Page Count: | 177 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 62138:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
July 31, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category B or C functions
IEC 62138:2018 is also available as IEC 62138:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62138:2018 RLV
July 31, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category B or C functions
IEC 62138:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 16, 2004
Nuclear power plants - Instrumentation and control important for safety - Software aspects for computer-based systems performing category B or C functions
Provides requirements for the software of computer-based I&C systems performing functions of safety category B or C as defined by IEC 61226. Complements IEC 60880 and IEC 60880-2, which provide...