IEC - International Electrotechnical Commission - IEC 62138:2004

Nuclear power plants - Instrumentation and control important for safety - Software aspects for computer-based systems performing category B or C functions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 January 2004
Status: revised
Page Count: 95
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

Provides requirements for the software of computer-based I&C systems performing functions of safety category B or C as defined by IEC 61226. Complements IEC 60880 and IEC 60880-2, which provide... View More

Document History

July 31, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category B or C functions
IEC 62138:2018 is also available as IEC 62138:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 31, 2018
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category B or C functions
IEC 62138:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62138:2004
January 16, 2004
Nuclear power plants - Instrumentation and control important for safety - Software aspects for computer-based systems performing category B or C functions
Provides requirements for the software of computer-based I&C systems performing functions of safety category B or C as defined by IEC 61226. Complements IEC 60880 and IEC 60880-2, which provide...
Advertisement