Society of Motion Picture and Television Engineers - ST 428-11:2013
Additional Frame Rates for D-Cinema
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 27 August 2013 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-763-4 |
| DOI: | 10.5594/SMPTE.ST428-11.2013 |
Standard:
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that... View More
Document History
ST 428-11:2013
August 27, 2013
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...
July 1, 2009
Additional Frame Rates for D-Cinema
This standard defines additional frame rates for D-Cinema that are in addition to the primary frame rates of 24 and 48 frames per second. These additional frame rates are defined to ensure that the...