Society of Motion Picture and Television Engineers - EG 35:2012
Time and Control Code Time Address Clock Precision for Television, Audio and Film
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 31 October 2012 |
| Status: | active |
| Page(s): | 1 - 7 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-729-0 |
| DOI: | 10.5594/SMPTE.EG35.2012 |
Standard:
There is a desire for some applications to relate the time code time address to clock system time and to use this time code as a clock time reference. This guideline is specifically applicable to... View More
Document History
EG 35:2012
October 31, 2012
Time and Control Code Time Address Clock Precision for Television, Audio and Film
There is a desire for some applications to relate the time code time address to clock system time and to use this time code as a clock time reference. This guideline is specifically applicable to...
January 1, 1999
Time and Control Code Time Address Clock Precision for Television, Audio and Film
There is a desire for some applications to relate the time code time address to clock system time and to use this time code as a clock time reference. This guideline is specifically applicable to...
October 2, 1997
For Television Analog Recording — 1/2–in Type G — Cassette and Tape
This standard specifies the dimensions of a video cassette and a video magnetic tape intended for use with 1/2-in type G video systems operating at tape speeds of 40, 20, and/or 13.3 mm/s (1.57,...