Society of Motion Picture and Television Engineers - ST 35:1997

For Television Analog Recording — 1/2–in Type G — Cassette and Tape

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 2 October 1997
Status: active
Page(s): 1 - 8
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-285-1
DOI: 10.5594/SMPTE.ST35.1997
Standard:

This standard specifies the dimensions of a video cassette and a video magnetic tape intended for use with 1/2-in type G video systems operating at tape speeds of 40, 20, and/or 13.3 mm/s (1.57,... View More

Document History

October 31, 2012
Time and Control Code Time Address Clock Precision for Television, Audio and Film
There is a desire for some applications to relate the time code time address to clock system time and to use this time code as a clock time reference. This guideline is specifically applicable to...
January 1, 1999
Time and Control Code Time Address Clock Precision for Television, Audio and Film
There is a desire for some applications to relate the time code time address to clock system time and to use this time code as a clock time reference. This guideline is specifically applicable to...
ST 35:1997
October 2, 1997
For Television Analog Recording — 1/2–in Type G — Cassette and Tape
This standard specifies the dimensions of a video cassette and a video magnetic tape intended for use with 1/2-in type G video systems operating at tape speeds of 40, 20, and/or 13.3 mm/s (1.57,...
Advertisement