Society of Motion Picture and Television Engineers - ST 86:2005

For Motion-Picture Film — Magnetic Audio Records — Two, Three, Four and Six Records on 35-mm and One Record on 17.5-mm Magnetic Film

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 13 July 2005
Status: active
Page(s): 1 - 5
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-298-1
DOI: 10.5594/SMPTE.ST86.2005
Standard:

This standard specifies the position, dimensions, reproducing speed, and identity of the two-, three-, four-, or six-track magnetic audio records on 35-mm magnetic film, and one single-track... View More

Document History

ST 86:2005
July 13, 2005
For Motion-Picture Film — Magnetic Audio Records — Two, Three, Four and Six Records on 35-mm and One Record on 17.5-mm Magnetic Film
This standard specifies the position, dimensions, reproducing speed, and identity of the two-, three-, four-, or six-track magnetic audio records on 35-mm magnetic film, and one single-track record...
January 1, 1991
Video Record Parameters for 1-in Type C Helical-Scan Television Tape Recording
This practice specifies parameters of the recorded information essential to the interchange of 1-in type C helical-scan television tape recordings of the 525/60 monochrome or NTSC color systems. The...
February 16, 1987
IEEE Recommended Practice: Definitions of Basic Per-Unit Quantities for AC Rotating Machines
The proper selection of base values is fundamental to the usefulness of a per-unit system. Although per-unit quantities have been used for many years by designers of rotating machinery, the base...
April 29, 1975
IEEE Standard Definitions of Basic Per Unit Quantities for Alternating- Current Rotating Machines
When machine parameters are expressed in a properly selected per-unit system, the parameters of a wide range of machine sizes fall into relatively narrow ranges even though the actual values of these...
Advertisement