IEEE - Institute of Electrical and Electronics Engineers, Inc. - 86-1987
IEEE Recommended Practice: Definitions of Basic Per-Unit Quantities for AC Rotating Machines
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 February 1987 |
| Status: | inactive |
| Page Count: | 14 |
| Page(s): | 1 - 14 |
| ICS Code (Electrical engineering (Vocabularies)): | 01.040.29 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ISBN (Online): | 978-0-7381-4421-4 |
| DOI: | 10.1109/IEEESTD.1987.81029 |
Standard:
The proper selection of base values is fundamental to the usefulness of a per-unit system. Although per-unit quantities have been used for many years by designers of rotating machinery, the base... View More
Document History
July 13, 2005
For Motion-Picture Film — Magnetic Audio Records — Two, Three, Four and Six Records on 35-mm and One Record on 17.5-mm Magnetic Film
This standard specifies the position, dimensions, reproducing speed, and identity of the two-, three-, four-, or six-track magnetic audio records on 35-mm magnetic film, and one single-track record...
January 1, 1991
Video Record Parameters for 1-in Type C Helical-Scan Television Tape Recording
This practice specifies parameters of the recorded information essential to the interchange of 1-in type C helical-scan television tape recordings of the 525/60 monochrome or NTSC color systems. The...
86-1987
February 16, 1987
IEEE Recommended Practice: Definitions of Basic Per-Unit Quantities for AC Rotating Machines
The proper selection of base values is fundamental to the usefulness of a per-unit system. Although per-unit quantities have been used for many years by designers of rotating machinery, the base...
April 29, 1975
IEEE Standard Definitions of Basic Per Unit Quantities for Alternating- Current Rotating Machines
When machine parameters are expressed in a properly selected per-unit system, the parameters of a wide range of machine sizes fall into relatively narrow ranges even though the actual values of these...