Society of Motion Picture and Television Engineers - ST 93:2005
For Motion-Picture Film (35-mm) — Perforated BH
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 13 July 2005 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-300-1 |
| DOI: | 10.5594/SMPTE.ST93.2005 |
Standard:
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with a BH-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750... View More
Document History
ST 93:2005
July 13, 2005
For Motion-Picture Film (35-mm) — Perforated BH
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with a BH-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750 mm).
April 22, 1999
Requirements for Recording American National Standard Time and Control Code on 1-in Type B Helical-Scan Video Tape Recorders
This practice specifies the recorded signal and the conditions for recording the time and control code on 1-in type B helical-scan video tape recorders as specified in ANSI/SMPTE 12M.
November 30, 1962
AIEE Proposed Guide for Transformer Impulse Tests
The Standards of AIEE, NEMA, and ASA plus the purchaser's specifications determine the specific requirements for impulse tests. This Guide will not change the Standards in any way, but adds...