Society of Motion Picture and Television Engineers - ST 239:2004
For Motion-Picture Film (16-mm) — Perforated 8-mm Type R, 2R
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-388-9 |
| DOI: | 10.5594/SMPTE.ST239.2004 |
Standard:
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with two rows of 8-mm type R perforations and a perforation pitch of either 0.1500 in or 0.1497 in... View More
Document History
ST 239:2004
November 8, 2004
For Motion-Picture Film (16-mm) — Perforated 8-mm Type R, 2R
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with two rows of 8-mm type R perforations and a perforation pitch of either 0.1500 in or 0.1497 in (3.810...