Society of Motion Picture and Television Engineers - RP 77:2004
Specifications for Azimuth Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-111-3 |
| DOI: | 10.5594/SMPTE.RP77.2004 |
Standard:
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 35-mm motion-picture audio reproducers operating at 90 ft (27 m) per minute and designed for one-,... View More
Document History
RP 77:2004
January 1, 2004
Specifications for Azimuth Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 35-mm motion-picture audio reproducers operating at 90 ft (27 m) per minute and designed for one-, three-,...
February 23, 1965
IEEE Recommended Practice for Electric Installations on Textile Machinery
The following topics are dealt with: electric installations; textile machinery; machine wiring; motor-control equipment; conductors; electric stop-motion equipment; direct-current equipment; grounded...