IEEE - Institute of Electrical and Electronics Engineers, Inc. - 77-1965
IEEE Recommended Practice for Electric Installations on Textile Machinery
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 February 1965 |
| Status: | inactive |
| Page(s): | 1 - 22 |
| ISBN (Online): | 978-1-5044-0441-9 |
| DOI: | 10.1109/IEEESTD.1965.7437347 |
Regular:
The following topics are dealt with: electric installations; textile machinery; machine wiring; motor-control equipment; conductors; electric stop-motion equipment; direct-current equipment;... View More
Document History
January 1, 2004
Specifications for Azimuth Test Film for 35-mm Studio Audio Reproducers, Magnetic Type
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 35-mm motion-picture audio reproducers operating at 90 ft (27 m) per minute and designed for one-, three-,...
77-1965
February 23, 1965
IEEE Recommended Practice for Electric Installations on Textile Machinery
The following topics are dealt with: electric installations; textile machinery; machine wiring; motor-control equipment; conductors; electric stop-motion equipment; direct-current equipment; grounded...