Society of Motion Picture and Television Engineers - ST 242:2003

Motion-Picture Equipment (35-mm) — Universal Intermittent Sprockets

active - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 20 October 2003
Status: active
Page(s): 1 - 3
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Electronic): 978-1-61482-391-9
DOI: 10.5594/SMPTE.ST242.2003
Standard:

This standard specifies the dimensions of two types of 16-tooth intermittent sprockets for 35-mm motion-picture projectors. Other dimensions and definitions are given in annex A. - This standard... View More

Document History

ST 242:2003
October 20, 2003
Motion-Picture Equipment (35-mm) — Universal Intermittent Sprockets
This standard specifies the dimensions of two types of 16-tooth intermittent sprockets for 35-mm motion-picture projectors. Other dimensions and definitions are given in annex A. — This standard is...
December 17, 2001
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems (IEEE Buff Book)
This IEEE Standards product is part of the Color Books family. System protection and coordination serve to minimize damage to a system and its components, thereby limiting the extent and duration of...
September 9, 1986
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
The ANSI/IEEE Std 242-1986, the IEEE Buff Book, deals with the proper selection, application, and coordination of the components which constitute system protection for industrial plants and...
Advertisement